California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2801C-4-A PS2801C-4-A

Description
Manufacturer: CEL Win Source Part Number: 792521-PS2801C-4-A Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 10μs, 7μs Family Name: PS2801C-4 Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 80V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2801C-4N-F4-A; PS2801C-4-F4; PS2801C-4-F4-A; PS2801C-4N-F3-A; Introduction Date: August 13, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792521-PS2801C-4-A Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 10μs, 7μs Family Name: PS2801C-4 Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 80V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2801C-4N-F4-A; PS2801C-4-F4; PS2801C-4-F4-A; PS2801C-4N-F3-A; Introduction Date: August 13, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2801C-4-A - 792521-PS2801C-4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2801C-4-A
792521-PS2801C-4-A
Optoisolators - Transistor, Photovoltaic Output - PS2801C-4-A 792521-PS2801C-4-A
Manufacturer: CEL Win Source Part Number: 792521-PS2801C-4-A Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 10μs, 7μs Family Name: PS2801C-4 Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 80V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2801C-4N-F4-A; PS2801C-4-F4; PS2801C-4-F4-A; PS2801C-4N-F3-A; Introduction Date: August 13, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792521-PS2801C-4-A
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 7μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 10μs, 7μs
Family Name: PS2801C-4
Categories: Isolators
Manufacturer Package: 16-SSOP
Output Voltage MAX: 80V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2801C-4N-F4-A; PS2801C-4-F4; PS2801C-4-F4-A; PS2801C-4N-F3-A;
Introduction Date: August 13, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792521-PS2801C-4-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2801C-4-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details