The PS2801C-1-V-F3 is an optically coupled isolator in a 4-pin SSOP package, featuring a GaAs LED and an NPN silicon phototransistor, designed for high-density applications with 2,500 Vr.m.s. isolation voltage. The package measures 7.0 mm × 4.4 mm with a 1.27 mm pin pitch and includes ambient light shielding. It is Pb-free, UL approved (File No. E72422), and meets DIN EN60747-5-2 (VDE0884 Part2) standards. Operating temperature ranges from -55 °C to +100 °C, with a maximum collector-emitter voltage of 80 V and collector current of 30 mA per channel. The device is supplied in embossed tape packaging at 3,500 pcs/reel.
OPTOISOLATOR 2.5KV TRANS 4SOIC Product overview: PS2801C-1-V-F3-P-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801C-1-V-F3-P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2801C-1-V-F3-P-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |