The PS2801-4 series is a quad-channel transistor-output photocoupler with an isolation voltage of 2.5 kV and a creepage distance of 4 mm. It features a 16-pin SSOP package with a pin pitch of 1.27 mm and is designed for general-purpose applications such as signal isolation in industrial, consumer, and communication systems. The device supports operation up to 110°C and is classified as a standard-quality product for use in non-safety-critical applications. The F3-A suffix indicates a variant within the series, consistent with the device's SSOP package and isolation rating.
OPTOISO 2.5KV 4CH TRANS 16-SSOP Product overview: PS2801-4-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801-4-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2801-4-F3-A |
| Product Name | 2.5KV SSOP Bipolar Transistor |
| Package Type | Tape & Reel (TR) |