California Eastern Laboratories - CEL 2.5KV SSOP Bipolar Transistor PS2801-4-A

Description
OPTOISO 2.5KV 4CH TRANS 16-SSOP Product overview: PS2801-4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801-4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV 4CH TRANS 16-SSOP Product overview: PS2801-4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801-4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV SSOP Bipolar Transistor
903-PS2801-4-A
2.5KV SSOP Bipolar Transistor 903-PS2801-4-A
OPTOISO 2.5KV 4CH TRANS 16-SSOP Product overview: PS2801-4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801-4-A can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV 4CH TRANS 16-SSOP Product overview: PS2801-4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801-4-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2801-4-A - 792520-PS2801-4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2801-4-A
792520-PS2801-4-A
Optoisolators - Transistor, Photovoltaic Output - PS2801-4-A 792520-PS2801-4-A
Manufacturer: CEL Win Source Part Number: 792520-PS2801-4-A Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: PS2801-4-A Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): TLP293-4(GB-TP,E; TLP293-4(4LGBTRE; TLP293-4(LGBTP,E; TLP293-4(V4GBTPE; Introduction Date: December 10, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792520-PS2801-4-A
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: PS2801-4-A
Categories: Isolators
Manufacturer Package: 16-SSOP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): TLP293-4(GB-TP,E; TLP293-4(4LGBTRE; TLP293-4(LGBTP,E; TLP293-4(V4GBTPE;
Introduction Date: December 10, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PS2801-4-A 792520-PS2801-4-A
Product Name 2.5KV SSOP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS2801-4-A
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC857BWE6327BTSA1 - 1022505-BC857BWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers