The PS2765-1 is a transistor-output photocoupler with an isolation voltage of 3.75 kV and a creepage distance of 4 mm, housed in a flat lead surface mount package with a pin pitch of 1.27 mm. It is designed for general-purpose applications and operates at temperatures up to 110°C. The device features a silicon phototransistor output and is suitable for signal isolation in industrial, consumer, and automation systems.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2765-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2765-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2765-1-F3-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |