The PS2761B-1-F3-A is a 4-pin SOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for electrical isolation in power supplies, hybrid ICs, and programmable logic controllers. It features a 3.75 kVrms isolation voltage, an operating ambient temperature range of -55°C to +110°C, and a compact package size of 7.0 mm × 4.4 mm. The device supports a peak forward current of 1.0 A with a 100 µs pulse width, a collector current of 40 mA, and emitter-to-collector
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2761B-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2761B-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2761B-1-F3-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |