The PS2761-1-F3-A is a 4-pin SOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-density isolation applications. It features a 3 750 Vr.m.s. isolation voltage and an isolation distance of 0.4 mm. The package measures 7.0 mm by 4.4 mm with a 2.54 mm lead pitch. It supports high-speed switching with a typical rise time of 4 µs and fall time of 5 µs, and operates from -55 °C to +100 °C. The device is Pb-free, as indicated by the -A suffix, and meets UL and BSI safety standards. The -F3 variant is supplied on embossed tape in 350 pcs/reel.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2761-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2761-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2761-1-F3-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |