Manufacturer: CEL
Win Source Part Number: 1090041-PS2732-1-F3-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 1500% @ 1mA
Rise and Fall Time: 100μs, 100μs
Maximum Output Voltage: 300V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
OPTOISOLATOR 2.5KV DARL 4SMD Product overview: PS2732-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2732-1-F3-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1090041-PS2732-1-F3-A | 903-PS2732-1-F3-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2732-1-F3-A | 2.5KV Bipolar Transistor |
| Package Type | SOT3; 4-SOP | Tape & Reel (TR) |