California Eastern Laboratories - CEL 3.75KV Bipolar Transistor PS2711-1-M-A

Description
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2711-1-M-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2711-1-M-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2711-1-M-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2711-1-M-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2711-1 is a 4-pin SOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-density mounting and electrical isolation. It features a current transfer ratio of 200% typ. at 1 mA input current and an isolation voltage of 3,750 Vr.m.s. The package measures 7.0 mm × 4.4 mm with a 2.54 mm lead pitch. It is UL approved (File No. E72422) and meets the absolute maximum ratings of 50 mA forward current, 40 V collector-emitter voltage, and operating temperatures from -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The PS2711-1 is a 4-pin SOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-density mounting and electrical isolation. It features a current transfer ratio of 200% typ. at 1 mA input current and an isolation voltage of 3,750 Vr.m.s. The package measures 7.0 mm × 4.4 mm with a 2.54 mm lead pitch. It is UL approved (File No. E72422) and meets the absolute maximum ratings of 50 mA forward current, 40 V collector-emitter voltage, and operating temperatures from -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-PS2711-1-M-A
3.75KV Bipolar Transistor 903-PS2711-1-M-A
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2711-1-M-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2711-1-M-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2711-1-M-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2711-1-M-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2711-1-M-A
Product Name 3.75KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data