The PS2705A-1-A is an optically coupled isolator in a SOP package, featuring a GaAs LED and an NPN silicon phototransistor, designed for high-density mounting and AC input response. It provides a high isolation voltage of 3750 Vr.m.s. and meets UL approval No. E72422 and CSA approval No. CA 101391. The package has an air distance of 5 mm, an outer creepage distance of 5 mm, and an inner creepage distance of 2.5 mm. It is a Pb-Free product supplied in a magazine case with 100 pcs per container.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2705A-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2705A-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2705A-1-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |