The PS2705-1 is an optically coupled isolator with a GaAs light-emitting diode and an NPN silicon phototransistor in a plastic SOP package, designed for AC input response and high-speed switching applications. It features a minimum isolation voltage of 3.75 kVrms, a typical current transfer ratio of 100%, and rise and fall times of 3 µs and 5 µs respectively at 5 V supply and 2 mA collector current. The device has a maximum collector-to-emitter
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2705-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2705-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2705-1-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |