The PS2702-1 is an optically coupled isolation device with a GaAs light-emitting diode and an NPN silicon Darlington phototransistor in a plastic SOP package, designed for high-density applications and ambient light rejection. It features an isolation voltage of 3.75 kV rms minimum, a current transfer ratio of 200% min at IF = 1 mA and VCE = 2 V, and a collector saturation voltage of 1.0 V max at IF = 1 mA and IC = 2 mA. Rise and fall times are 200 µs typ under specified test conditions. The package measures 7.0 mm × 4.5 mm with a height of 2.3 mm max. It meets RoHS compatibility and operates within an ambient temperature range of -55°C to +100°C.
OPTOISOLATOR 3.75KV DARL 4SMD Product overview: PS2702-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-V-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2702-1-V-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Bulk |