Manufacturer: CEL
Win Source Part Number: 792519-PS2702-1-L-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 200μs, 200μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: PS2702-1-L-A
Categories: Isolators
Manufacturer Package: 4-SOP
Output Voltage MAX: 40V
Output Current per Channel: 200mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 700% @ 1mA
Current Transfer Ratio (Maximum): 3400% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): PS2702-1-F3-L-A;
Introduction Date: December 12, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 792519-PS2702-1-L-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2702-1-L-A |
| TJ | -55 to 100 C (-67 to 212 F) |