California Eastern Laboratories - CEL 3.75KV Bipolar Transistor PS2702-1-K-A

Description
OPTOISOLATOR 3.75KV DARL 4SMD Product overview: PS2702-1-K-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-K-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV DARL 4SMD Product overview: PS2702-1-K-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-K-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-PS2702-1-K-A
3.75KV Bipolar Transistor 903-PS2702-1-K-A
OPTOISOLATOR 3.75KV DARL 4SMD Product overview: PS2702-1-K-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-K-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV DARL 4SMD Product overview: PS2702-1-K-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-K-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2702-1-K-A - 1090036-PS2702-1-K-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2702-1-K-A
1090036-PS2702-1-K-A
Optoisolators - Transistor, Photovoltaic Output - PS2702-1-K-A 1090036-PS2702-1-K-A
Manufacturer: CEL Win Source Part Number: 1090036-PS2702-1-K-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 2000% @ 1mA Rise and Fall Time: 200μs, 200μs Maximum Output Voltage: 40V Channel Output Current: 200mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090036-PS2702-1-K-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 2000% @ 1mA
Rise and Fall Time: 200μs, 200μs
Maximum Output Voltage: 40V
Channel Output Current: 200mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PS2702-1-K-A 1090036-PS2702-1-K-A
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS2702-1-K-A
Package Type Tube SOT3; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Single Bipolar Transistors - 448-BC849CWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details