The PS2701A-1-P-A is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a SOP package, offering 3750 Vr.m.s. isolation voltage and an operating temperature range of -55 to +100 °C. It has an air distance of 5 mm and an inner creepage distance of 2.5 mm. It is Pb-free and meets UL, CSA, and DIN EN60747-5-2 safety standards. The coupled current transfer ratio is 150 to 300% at IF = 5 mA and VCE = 5 V.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701A-1-P-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701A-1-P-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701A-1-P-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |