California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2701A-1-M-A PS2701A-1-M-A

Description
Manufacturer: CEL Win Source Part Number: 792518-PS2701A-1-M-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: PS2701A-1-M-A Categories: Isolators Manufacturer Package: 4-SOP Output Voltage MAX: 70V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 150% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2701A-1-M; PS2701A-1-F3-M-A; PS2701A-1-F4; Introduction Date: June 07, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792518-PS2701A-1-M-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: PS2701A-1-M-A Categories: Isolators Manufacturer Package: 4-SOP Output Voltage MAX: 70V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 150% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2701A-1-M; PS2701A-1-F3-M-A; PS2701A-1-F4; Introduction Date: June 07, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2701A-1-M-A - 792518-PS2701A-1-M-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2701A-1-M-A
792518-PS2701A-1-M-A
Optoisolators - Transistor, Photovoltaic Output - PS2701A-1-M-A 792518-PS2701A-1-M-A
Manufacturer: CEL Win Source Part Number: 792518-PS2701A-1-M-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: PS2701A-1-M-A Categories: Isolators Manufacturer Package: 4-SOP Output Voltage MAX: 70V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 150% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2701A-1-M; PS2701A-1-F3-M-A; PS2701A-1-F4; Introduction Date: June 07, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792518-PS2701A-1-M-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 7μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: PS2701A-1-M-A
Categories: Isolators
Manufacturer Package: 4-SOP
Output Voltage MAX: 70V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 150% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2701A-1-M; PS2701A-1-F3-M-A; PS2701A-1-F4;
Introduction Date: June 07, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792518-PS2701A-1-M-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2701A-1-M-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details