The PS2701-1-V-F3 is an optically coupled isolator in a small outline package (SOP), featuring a GaAs light-emitting diode and an NPN silicon phototransistor. It provides an isolation voltage of 3 750 Vr.m.s. and meets DIN EN60747-5-2 (VDE0884 Part 2) safety standards. The package dimensions are 7.0 mm × 4.4 mm, with a height of 2.0 mm. It supports high-speed switching with a rise time of 3 µs and fall time of 5 µs, and is supplied in embossed tape for automated assembly. The operating ambient temperature range is -55 to +100°C, and storage temperature ranges from -55 to +150°C.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-V-F3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-V-F3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701-1-V-F3 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |