The PS2701-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor, housed in a small outline package (SOP) measuring 7.0 mm × 4.5 mm. It provides 3.75 kV r.m.s. isolation voltage, with a rise time of 3 µs and fall time of 5 µs at 5 V supply and 100 Ω load. The current transfer ratio ranges from 50% to 300%, depending on rank, and collector dark current is 5 nA typical at 25 °C. It meets AEC-Q200 and UL 94 V-0 standards for automotive and safety applications. The device is rated for operation from -55 °C to +100 °C and supports tape and reel packaging.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-V-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701-1-V-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |