The PS2701-1 is an optically coupled isolator with a GaAs infrared LED and an NPN silicon phototransistor, housed in a plastic SOP package measuring 7.0 mm × 4.5 mm. It provides 3.75 kVrms isolation voltage and features a rise time of 3 µs and fall time of 5 µs under test conditions of VCC = 5 V, IC = 2 mA, and RL = 100 Ω. The current transfer ratio ranges from 50% to 300%, depending on the grade, and collector dark current is 5 nA typical at 25 °C and 40 V. The device is qualified for operation from -55 °C to +100 °C and is suited for digital logic interfaces, power supply feedback control, and telecommunications applications.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-P-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-P-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701-1-P-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |