Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085984-PS2566L1A
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Channels: 1
Isolation Voltage: 5 kV
Output Voltage: 40 V
Categories: OEM Parts(O-R)
Output Current per Channel: 200 mA
Alternative Parts (Cross-Reference): PS2566L1APS2566L-1-A
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 1 V
Max Collector Current: 200 mA
Collector Emitter Saturation Voltage: 1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085984-PS2566L1A |
| Product Name | OEM Parts - OEM Parts (O - R) - PS2566L1A |