Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085982-PS25662
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: PDIP
Alternative Parts (Cross-Reference): PS25662PS2566-2;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 160 mW
Collector Emitter Voltage (VCEO): 40 V
Max Collector Current: 160 mA
Collector Emitter Saturation Voltage: 1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085982-PS25662 |
| Product Name | OEM Parts - OEM Parts (O - R) - PS25662 |