California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2565L2-1-F3-A PS2565L2-1-F3-A

Description
Manufacturer: CEL Win Source Part Number: 792515-PS2565L2-1-F3 -A Series: NEPOC Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2565L2-1-F3-A Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792515-PS2565L2-1-F3 -A Series: NEPOC Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2565L2-1-F3-A Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2565L2-1-F3-A - 792515-PS2565L2-1-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2565L2-1-F3-A
792515-PS2565L2-1-F3-A
Optoisolators - Transistor, Photovoltaic Output - PS2565L2-1-F3-A 792515-PS2565L2-1-F3-A
Manufacturer: CEL Win Source Part Number: 792515-PS2565L2-1-F3 -A Series: NEPOC Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2565L2-1-F3-A Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792515-PS2565L2-1-F3-A
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2565L2-1-F3-A
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 300mV
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5KV Bipolar Transistor - 903-PS2565L2-1-F3-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Bipolar Transistor
903-PS2565L2-1-F3-A
5KV Bipolar Transistor 903-PS2565L2-1-F3-A
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2565L2-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L2-1-F3-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2565L2-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L2-1-F3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 792515-PS2565L2-1-F3-A 903-PS2565L2-1-F3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2565L2-1-F3-A 5KV Bipolar Transistor
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data