California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2565L-1 PS2565L-1

Description
Manufacturer: CEL Win Source Part Number: 719958-PS2565L-1 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 5μs Voltage - Forward (Vf): 1.17V
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 719958-PS2565L-1 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 5μs Voltage - Forward (Vf): 1.17V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1 - 719958-PS2565L-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1
719958-PS2565L-1
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1 719958-PS2565L-1
Manufacturer: CEL Win Source Part Number: 719958-PS2565L-1 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 5μs Voltage - Forward (Vf): 1.17V

Manufacturer: CEL
Win Source Part Number: 719958-PS2565L-1
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 80% at 5mA
Current Transfer Ratio (Maximum): 400% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 5μs
Voltage - Forward (Vf): 1.17V

Buy Now
5KV Bipolar Transistor - 903-PS2565L-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Bipolar Transistor
903-PS2565L-1
5KV Bipolar Transistor 903-PS2565L-1
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2565L-1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L-1 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2565L-1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 719958-PS2565L-1 903-PS2565L-1
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2565L-1 5KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data