The PS2562L-1-E3-A is a surface-mount optocoupler containing a GaAs LED and an NPN silicon Darlington phototransistor in a Gull-wing lead bending package. It provides 5 000 Vr.m.s. isolation voltage and a typical current transfer ratio of 2 000 %. The device has a rise and fall time of 100 μs and is rated for an operating ambient temperature range of -55 to +100 °C. It meets UL, CSA, BSI, NEMKO, SEMKO, DEMKO, and FIMKO safety standards and is RoHS compliant. The part is packed in embossed tape with 1 000 pieces per reel.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2562L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562L-1-E3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2562L-1-E3-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |