The PS2562-1 is an optically coupled isolator with a GaAs light emitting diode and an NPN silicon darlington phototransistor in a plastic DIP package. It provides an isolation voltage of 5000 Vr.m.s., a typical current transfer ratio of 2000%, and rise and fall times of 100 µs. The device meets UL, BSI, CSA, NEMKO, SEMKO, DEMKO, and FIMKO safety standards, and is approved to DIN EN60747-5-2 (VDE0884 Part 2) as an option. The operating ambient temperature range is -55 to 100 °C. The part number PS2562-1-L-A includes a suffix indicating RoHS compliance and Pb-free solder plating, consistent with the series' variant specifications; the -L suffix denotes a current transfer ratio range of 700% to 3400%.
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2562-1-L-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2562-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2562-1-L-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |