California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2561L1-1-A PS2561L1-1-A

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1239549-PS2561L1-1-A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1239549-PS2561L1-1-A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2561L1-1-A - 1239549-PS2561L1-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2561L1-1-A
1239549-PS2561L1-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2561L1-1-A 1239549-PS2561L1-1-A
Manufacturer: California Eastern Labs Win Source Part Number: 1239549-PS2561L1-1-A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: California Eastern Labs
Win Source Part Number: 1239549-PS2561L1-1-A
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1239549-PS2561L1-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2561L1-1-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details