Manufacturer: CEL
Win Source Part Number: 792509-PS2561L-2-V
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PS2561L-2
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2561L-2-V-E3; PS2561L-2-V-E4; PS2561L-2-V-E4-A;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
OPTOISOLATOR 5KV 2CH TRANS 8SMD Product overview: PS2561L-2-V from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561L-2-V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 792509-PS2561L-2-V | 903-PS2561L-2-V |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2561L-2-V | Dual 5KV Bipolar Transistor |
| Package Type | SOT3 | Tube |