California Eastern Laboratories - CEL 5KV Bipolar Transistor PS2561L-1-H-A

Description
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2561L-1-H-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561L-1-H-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2561L-1-H-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561L-1-H-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS2561L-1-H-A
5KV Bipolar Transistor 903-PS2561L-1-H-A
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2561L-1-H-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561L-1-H-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2561L-1-H-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561L-1-H-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2561L-1-H-A - 792508-PS2561L-1-H-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2561L-1-H-A
792508-PS2561L-1-H-A
Optoisolators - Transistor, Photovoltaic Output - PS2561L-1-H-A 792508-PS2561L-1-H-A
Manufacturer: CEL Win Source Part Number: 792508-PS2561L-1-H-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561L-1-H-A Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 160% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): SFH6106-4; SFH6106-3; SFH6106-1T; SFH6106-4T; Introduction Date: July 12, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792508-PS2561L-1-H-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2561L-1-H-A
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 160% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): SFH6106-4; SFH6106-3; SFH6106-1T; SFH6106-4T;
Introduction Date: July 12, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PS2561L-1-H-A 792508-PS2561L-1-H-A
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS2561L-1-H-A
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data