Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL ISOLATORS
CALIFORNIA EASTERN LABORATORIES - CEL
PS2561L-1-A -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
California Eastern Laboratories - CEL
Transistor, Photovoltaic Output Optoisolators
PS2561L-1-A
Description
OPTOISOLATOR 5KV TRANS 4SMD
ODG (Origin Data Global)
Done
Datasheet
Description
OPTOISOLATOR 5KV TRANS 4SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
PS2561L-1-A
Transistor, Photovoltaic Output Optoisolators
PS2561L-1-A
OPTOISOLATOR 5KV TRANS 4SMD
OPTOISOLATOR 5KV TRANS 4SMD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Optical Isolators
Product Number
PS2561L-1-A
Product Name
Transistor, Photovoltaic Output Optoisolators
Operating Temperature
-55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center
ISO-04-461-MP
Specs
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Broadcom Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACFL-5211T-000E
Specs
Isolator Package
12-SOIC (0.295\", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Littelfuse, Inc.
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5001
CPC5001
View Details
Conoptics, Inc.
700 Series
715
View Details