California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2561FL-1Y-K-A PS2561FL-1Y-K-A

Description
Manufacturer: CEL Win Source Part Number: 792507-PS2561FL-1Y-K -A Packaging: Bulk Operating Temperature Range: -55°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 300% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2561FL1-1 ; PS2561F-1Y-K-A; ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792507-PS2561FL-1Y-K -A Packaging: Bulk Operating Temperature Range: -55°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 300% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2561FL1-1 ; PS2561F-1Y-K-A; ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2561FL-1Y-K-A - 792507-PS2561FL-1Y-K-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2561FL-1Y-K-A
792507-PS2561FL-1Y-K-A
Optoisolators - Transistor, Photovoltaic Output - PS2561FL-1Y-K-A 792507-PS2561FL-1Y-K-A
Manufacturer: CEL Win Source Part Number: 792507-PS2561FL-1Y-K -A Packaging: Bulk Operating Temperature Range: -55°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 300% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2561FL1-1 ; PS2561F-1Y-K-A; ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792507-PS2561FL-1Y-K-A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 7μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2561
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 300% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2561FL1-1 ; PS2561F-1Y-K-A;
ECCN: EAR99
Country of Origin: Japan, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792507-PS2561FL-1Y-K-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2561FL-1Y-K-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details