The PS2561DL2-1Y-A is a transistor-output photocoupler with a 5 kV isolation voltage and 8 mm creepage distance, designed for signal isolation in industrial and consumer applications. It features a DIP4 package with 7 mm creepage and a halogen-free construction. The device has an output current rating of 80 mA, a collector-emitter voltage of 70 V, and a current transfer ratio ranging from 100% to 400%. The part meets UL, CSA, BSI, and VDE safety standards for reinforced insulation. It is suitable for DC input applications and operates over a temperature range up to 110°C.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2561DL2-1Y-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561DL2-1Y-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561DL2-1Y-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Bulk |