PS2561DL1-1Y-A is a transistor-output photocoupler with 5 kV isolation voltage, 7 mm creepage distance, and a DIP-4 package, designed for signal isolation in industrial and consumer applications. It operates with a maximum collector-emitter voltage of 80 V and a collector current of 50 mA, featuring a current transfer ratio of 300% to 600% at 10 mA forward current. The device supports an operating temperature range up to 110°C, with a turn-on time of 5 µs and turn-off time of 7 µs. It is halogen-free and conforms to UL1577, CSA, BSI, and VDE safety standards with reinforced insulation.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2561DL1-1Y-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561DL1-1Y-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561DL1-1Y-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Bulk |