Manufacturer: CEL
Win Source Part Number: 792506-PS2561D-1Y-W-
Series: NEPOC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2561D-1Y-W-A
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 130% @ 5mA
Current Transfer Ratio (Maximum): 260% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): LTV-816-A; LTV-816-L; LTV-816-D; PS2501-1;
ECCN: EAR99
Country of Origin: Japan, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 792506-PS2561D-1Y-W-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2561D-1Y-W-A |
| Package Type | SOT3 |