Manufacturer: CEL
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085978-PS2561BL2-1-
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 1.17 V
Number of Channels: 1
Number of Pins: 4
Output Voltage: 80 V
Categories: OEM Parts(O-R)
Output Current per Channel: 50 mA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Max Output Voltage: 80 V
Collector Emitter Voltage (VCEO): 300 mV
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 300 mV
Max Input Current: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085978-PS2561BL2-1-V-E3-Q-A |
| Product Name | OEM Parts - OEM Parts (O - R) - PS2561BL2-1-V-E3-Q-A |