California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2561BL1-1-A PS2561BL1-1-A

Description
Manufacturer: CEL Win Source Part Number: 792503-PS2561BL1-1-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 4-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561BL1-1 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): TPC817D RAG; TPC817MD RAG; TPC817A RAG; TPC817MA RAG; Introduction Date: June 14, 2006 ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792503-PS2561BL1-1-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 4-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561BL1-1 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): TPC817D RAG; TPC817MD RAG; TPC817A RAG; TPC817MA RAG; Introduction Date: June 14, 2006 ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2561BL1-1-A - 792503-PS2561BL1-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2561BL1-1-A
792503-PS2561BL1-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2561BL1-1-A 792503-PS2561BL1-1-A
Manufacturer: CEL Win Source Part Number: 792503-PS2561BL1-1-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 4-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2561BL1-1 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): TPC817D RAG; TPC817MD RAG; TPC817A RAG; TPC817MA RAG; Introduction Date: June 14, 2006 ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792503-PS2561BL1-1-A
Series: NEPOC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 4-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2561BL1-1
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): TPC817D RAG; TPC817MD RAG; TPC817A RAG; TPC817MA RAG;
Introduction Date: June 14, 2006
ECCN: EAR99
Country of Origin: Japan, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792503-PS2561BL1-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2561BL1-1-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers