The PS2561AL1-1-V-A is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a lead-bending L1-type surface mount package. It provides 5,000 Vr.m.s. isolation voltage, operates from -55°C to +100°C, and meets DIN EN60747-5-2 (VDE0884 Part 2) safety standards. The device has a minimum isolation resistance of 10¹² Ω at 500 VDC and 10¹¹ Ω at 100°C, an isolation capacitance of 0.4 pF, and a current transfer ratio range of 50% to 400%. It is Pb-free and complies with UL, CSA, BSI, SEMKO, NEMKO, DEMKO, and FIMKO safety approvals.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2561AL1-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561AL1-1-V-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561AL1-1-V-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |