The PS2561AL1-1 is an optically coupled isolator with a GaAs light-emitting diode and an NPN silicon phototransistor in a lead-bending L1 package, designed for electrical isolation in power supplies, FA/OA equipment, and programmable logic controllers. It features a 5000 Vr.m.s. isolation voltage, 7 mm air and outer creepage distance, and 4 mm inner creepage distance. The device is Pb-free, meets UL, CSA, BSI, SEMKO, NEMKO, DEMKO, and FIMKO safety standards, and is approved to DIN EN60747-5-2 (VDE0884 Part 2) for optional variants. Operating ambient temperature ranges from -55°C to +100°C, with a storage temperature range of -55°C to +150°C. It is compatible with reflow and wave soldering methods per recommended thermal profiles.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2561AL1-1-L-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561AL1-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561AL1-1-L-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |