Manufacturer: CEL
Win Source Part Number: 792500-PS2535L-1-F3-
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 18μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2535L-1
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 350V
Output Current per Channel: 120mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 400% @ 1mA
Current Transfer Ratio (Maximum): 5500% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): CPC1301GRTR; CPC1301GR; PS2535L-1-A; PS2535L-1-E3-A;
Introduction Date: October 12, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 792500-PS2535L-1-F3-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2535L-1-F3-A |
| TJ | -55 to 100 C (-67 to 212 F) |