The PS2533-2 is a dual-channel optoelectronic isolator with a GaAs LED and NPN Darlington phototransistor output, housed in an 8-pin DIP package measuring 9.7 mm in length, 7.62 mm in pin spacing, and 5.0 mm in height. It provides 5000 Vr.m.s. isolation voltage and a collector-to-emitter
OPTOISOLATOR 5KV 2CH DARL 8DIP Product overview: PS2533-2 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2533-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2533-2 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |