Manufacturer: CEL
Win Source Part Number: 930855-PS2533-1-V-A
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2533-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2533-1-V-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 930855-PS2533-1-V-A | 903-PS2533-1-V-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2533-1-V-A | 5KV Bipolar Transistor |
| Package Type | SOT3; 4-DIP | Tube |