OPTOISOLATOR 5KV 2CH DARL 8SMD Product overview: PS2532L-2 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2532L-2 can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 1090003-PS2532L-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 1500% @ 1mA
Maximum DC Current Transfer Ratio: 6500% @ 1mA
Rise and Fall Time: 100μs, 100μs
Maximum Output Voltage: 300V
Channel Output Current: 150mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-PS2532L-2 | 1090003-PS2532L-2 |
| Product Name | Dual 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - PS2532L-2 |
| Package Type | Tube | SOT3; 8-SMD |