California Eastern Laboratories - CEL Dual SMD 5KV Bipolar Transistor PS2521L-2-A

Description
OPTOISOLATOR 5KV 2CH TRANS 8SMD / DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Product overview: PS2521L-2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2521L-2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV 2CH TRANS 8SMD / DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Product overview: PS2521L-2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2521L-2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 5KV Bipolar Transistor
903-PS2521L-2-A
Dual SMD 5KV Bipolar Transistor 903-PS2521L-2-A
OPTOISOLATOR 5KV 2CH TRANS 8SMD / DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Product overview: PS2521L-2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2521L-2-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV 2CH TRANS 8SMD / DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Product overview: PS2521L-2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2521L-2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2521L-2-A - 792498-PS2521L-2-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2521L-2-A
792498-PS2521L-2-A
Optoisolators - Transistor, Photovoltaic Output - PS2521L-2-A 792498-PS2521L-2-A
Manufacturer: CEL Win Source Part Number: 792498-PS2521L-2-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: PS2521L-2 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 150mA Current Transfer Ratio (Minimum): 20% @ 100mA Current Transfer Ratio (Maximum): 80% @ 100mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2521L-2; PS2521L-2-E3-A; PS2521L-2-E4-A; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792498-PS2521L-2-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PS2521L-2
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 150mA
Current Transfer Ratio (Minimum): 20% @ 100mA
Current Transfer Ratio (Maximum): 80% @ 100mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2521L-2; PS2521L-2-E3-A; PS2521L-2-E4-A;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PS2521L-2-A 792498-PS2521L-2-A
Product Name Dual SMD 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS2521L-2-A
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data