The PS2506-1-A is an optically coupled isolator with two GaAs LEDs and an NPN silicon Darlington phototransistor, designed for AC input response and high isolation. It is packaged in a 4-pin plastic DIP with dimensions of 7.62 mm x 5.0 mm and a weight of 0.26 g. The device features a high isolation voltage of 5000 Vr.m.s., a typical current transfer ratio of 2000%, and switching times of 100 µs. It meets UL1577 safety standards with double protection and is Pb-free. Operating ambient temperature ranges from -55 to +100 °C.
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2506-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2506-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2506-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |