Manufacturer: CEL
Win Source Part Number: 890192-PS2505L-2-E3-
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
OPTOISOLATOR 5KV 2CH TRANS 8SMD Product overview: PS2505L-2-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2505L-2-E3-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 890192-PS2505L-2-E3-A | 903-PS2505L-2-E3-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2505L-2-E3-A | Dual 5KV Bipolar Transistor |
| Package Type | SOT3; 8-SMD | Tape & Reel (TR) |