California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2503-1-A PS2503-1-A

Description
Manufacturer: CEL Win Source Part Number: 1089978-PS2503-1-A Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 250mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 30μs Maximum Output Voltage: 40V Channel Output Current: 30mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1089978-PS2503-1-A Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 250mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 30μs Maximum Output Voltage: 40V Channel Output Current: 30mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2503-1-A - 1089978-PS2503-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2503-1-A
1089978-PS2503-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2503-1-A 1089978-PS2503-1-A
Manufacturer: CEL Win Source Part Number: 1089978-PS2503-1-A Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 250mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 20μs, 30μs Maximum Output Voltage: 40V Channel Output Current: 30mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1089978-PS2503-1-A
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 250mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Rise and Fall Time: 20μs, 30μs
Maximum Output Voltage: 40V
Channel Output Current: 30mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1089978-PS2503-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2503-1-A
Input DC; DC
Output Phototransistor; Transistor
Mounting Option 4-DIP
Forward Current 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2260480 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8237AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details