Manufacturer: CEL
Win Source Part Number: 1089977-PS2502L-4-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.17V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Family Name: PS2502L-4-A
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-SMD
Minimum DC Current Transfer Ratio: 200% @ 1mA
Rise and Fall Time: 100μs, 100μs
Maximum Output Voltage: 40V
Channel Output Current: 160mA
Continuous forward current- Max: 80mA
Alternative Parts (Cross-Reference): PS2502L-4;
Introduction Date: November 01, 2001
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 1089977-PS2502L-4-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2502L-4-A |
| TJ | -55 to 100 C (-67 to 212 F) |