California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2502L-2-A PS2502L-2-A

Description
Manufacturer: CEL Win Source Part Number: 792489-PS2502L-2-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 40V Output Current per Channel: 160mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): ILD66-4; TIL198B; CPC1302G; PS2502L-2-A; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792489-PS2502L-2-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 40V Output Current per Channel: 160mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): ILD66-4; TIL198B; CPC1302G; PS2502L-2-A; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2502L-2-A - 792489-PS2502L-2-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2502L-2-A
792489-PS2502L-2-A
Optoisolators - Transistor, Photovoltaic Output - PS2502L-2-A 792489-PS2502L-2-A
Manufacturer: CEL Win Source Part Number: 792489-PS2502L-2-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 40V Output Current per Channel: 160mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): ILD66-4; TIL198B; CPC1302G; PS2502L-2-A; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792489-PS2502L-2-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 100μs, 100μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 40V
Output Current per Channel: 160mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 200% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): ILD66-4; TIL198B; CPC1302G; PS2502L-2-A;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5KV Bipolar Transistor
903-PS2502L-2-A
Dual 5KV Bipolar Transistor 903-PS2502L-2-A
OPTOISOLATOR 5KV 2CH DARL 8SMD Product overview: PS2502L-2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-2-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV 2CH DARL 8SMD Product overview: PS2502L-2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-2-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 792489-PS2502L-2-A 903-PS2502L-2-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2502L-2-A Dual 5KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data