NEC Corporation Custom Parts - Custom Parts (N - R) - PS2502L-1-E3 PS2502L-1-E3

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159414-PS2502L-1-E3 Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 80 mA Number of Pins: 4 Current Transfer Ratio: 2000 % Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C Collector Emitter Voltage (VCEO): 40 V Collector Emitter Saturation Voltage: 1 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159414-PS2502L-1-E3 Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 80 mA Number of Pins: 4 Current Transfer Ratio: 2000 % Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C Collector Emitter Voltage (VCEO): 40 V Collector Emitter Saturation Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PS2502L-1-E3 - 1159414-PS2502L-1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PS2502L-1-E3
1159414-PS2502L-1-E3
Custom Parts - Custom Parts (N - R) - PS2502L-1-E3 1159414-PS2502L-1-E3
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159414-PS2502L-1-E3 Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 80 mA Number of Pins: 4 Current Transfer Ratio: 2000 % Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C Collector Emitter Voltage (VCEO): 40 V Collector Emitter Saturation Voltage: 1 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159414-PS2502L-1-E3
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 200 mW
Forward Current: 80 mA
Number of Pins: 4
Current Transfer Ratio: 2000 %
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 100 °C
Collector Emitter Voltage (VCEO): 40 V
Collector Emitter Saturation Voltage: 1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1159414-PS2502L-1-E3
Product Name Custom Parts - Custom Parts (N - R) - PS2502L-1-E3
Unlock Full Specs
to access all available technical data