California Eastern Laboratories - CEL 5KV Bipolar Transistor PS2502L-1-E3-A

Description
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-E3-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-E3-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS2502L-1-E3-A
5KV Bipolar Transistor 903-PS2502L-1-E3-A
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-E3-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - PS2502L-1-E3-A - 792488-PS2502L-1-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2502L-1-E3-A
792488-PS2502L-1-E3-A
Optoisolators - Transistor, Photovoltaic Output - PS2502L-1-E3-A 792488-PS2502L-1-E3-A
Manufacturer: CEL Win Source Part Number: 792488-PS2502L-1-E3- A Series: NEPOC Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: PS2502L-1 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): PS2562L2-1-A ; PS2502L-1-A; PS2502L-1-F3-A; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792488-PS2502L-1-E3-A
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 100μs, 100μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PS2502L-1
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 40V
Output Current per Channel: 200mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 200% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): PS2562L2-1-A ; PS2502L-1-A; PS2502L-1-F3-A;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-PS2502L-1-E3-A 792488-PS2502L-1-E3-A
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS2502L-1-E3-A
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.5A SOT23 Bipolar Transistor - 276-BCV27E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 30 volts
View Details
5 suppliers
Bipolar Transistors - 6697644 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers