NEC Corporation Optoisolators - Transistor, Photovoltaic Output - PS2502-4 PS2502-4

Description
Manufacturer: NEC Win Source Part Number: 1239467-PS2502-4 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1239467-PS2502-4 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2502-4 - 1239467-PS2502-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2502-4
1239467-PS2502-4
Optoisolators - Transistor, Photovoltaic Output - PS2502-4 1239467-PS2502-4
Manufacturer: NEC Win Source Part Number: 1239467-PS2502-4 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1239467-PS2502-4
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1239467-PS2502-4
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2502-4
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details